Vishay Precision Group 400V 3.5A Diode and Rectifier GSIB2540-E3/45

Description
Diode Rectifier Bridge Single 400V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB2540-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB2540-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 400V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB2540-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB2540-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3.5A Diode and Rectifier - 299-GSIB2540-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 3.5A Diode and Rectifier
299-GSIB2540-E3/45
400V 3.5A Diode and Rectifier 299-GSIB2540-E3/45
Diode Rectifier Bridge Single 400V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB2540-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB2540-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 400V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB2540-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB2540-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368080-GSIB2540-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368080-GSIB2540-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368080-GSIB2540-E3/45
Win Source Part Number: 1368080-GSIB2540-E3/ 45 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tube Product Status: Active Package / Case: 4-SIP, GSIB-5S Supplier Device Package: GSIB-5S Base Product Number: GSIB2540 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 3.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V

Win Source Part Number: 1368080-GSIB2540-E3/45
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Active
Package / Case: 4-SIP, GSIB-5S
Supplier Device Package: GSIB-5S
Base Product Number: GSIB2540
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 3.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V

Buy Now Datasheet
Bridge Rectifiers - GSIB2540-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GSIB2540-E3/45GI-ND
Bridge Rectifiers GSIB2540-E3/45GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 400V Through Hole GSIB-5S

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GSIB2540-E3/45
Bridge Rectifiers GSIB2540-E3/45
Bridge Rectifiers 25 Amp 400 Volt

Bridge Rectifiers 25 Amp 400 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GSIB2540-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GSIB2540-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB2540-E3/45
BRIDGE RECT 1P 400V 3.5A GSIB-5S

BRIDGE RECT 1P 400V 3.5A GSIB-5S

Supplier's Site
Bridge Rectifier - 39141603 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
39141603
Bridge Rectifier 39141603
BRIDGE RECTIFIER DIODE, SINGLE, 400 V, 25 A, 1 V, SIP, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, SINGLE, 400 V, 25 A, 1 V, SIP, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 299-GSIB2540-E3/45 1368080-GSIB2540-E3/45 GSIB2540-E3/45GI-ND GSIB2540-E3/45 GSIB2540-E3/45 39141603
Product Name 400V 3.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier
Package Rail/Tube 4-SIP, GSIB-5S GSIB-5S-4
RoHS Compliant RoHS
IO 3.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data