onsemi Schottky Diodes & Rectifiers MBR745G

Description
Schottky Barrier Rectifier, 7.5 A, 45 V
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 7.5 A, 45 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR745G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 7.5 A, 45 V

Schottky Barrier Rectifier, 7.5 A, 45 V

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 463789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463789
Schottky Diodes & Rectifiers 463789
7.5A 45V Schottky Rectifier, MBR745G

7.5A 45V Schottky Rectifier, MBR745G

Supplier's Site
Schottky Diodes & Rectifiers - 463789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
463789P
Schottky Diodes & Rectifiers 463789P
7.5A 45V Schottky Rectifier, MBR745G

7.5A 45V Schottky Rectifier, MBR745G

Supplier's Site
Schottky Diodes & Rectifiers - 1632444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632444
Schottky Diodes & Rectifiers 1632444
7.5A 45V Schottky Rectifier, MBR745G

7.5A 45V Schottky Rectifier, MBR745G

Supplier's Site
Diodes, Rectifiers - Single - MBR745G - 022401-MBR745G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR745G
022401-MBR745G
Diodes, Rectifiers - Single - MBR745G 022401-MBR745G
Manufacturer: ON Semiconductor Win Source Part Number: 022401-MBR745G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS745D; MBR745; MBR745G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 022401-MBR745G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS745D; MBR745; MBR745G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Sensing & Instrumentation

Buy Now Datasheet
Schottky 7.5A 45V TO-220 Diode and Rectifier - 280-MBR745G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 7.5A 45V TO-220 Diode and Rectifier
280-MBR745G
Schottky 7.5A 45V TO-220 Diode and Rectifier 280-MBR745G
7.5A 45V Schottky Rectifier, TO-220-2 Product overview: MBR745G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7.5A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR745G can be used for catalog matching and distributor lookup.

7.5A 45V Schottky Rectifier, TO-220-2 Product overview: MBR745G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7.5A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR745G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR745GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR745GOS-ND
Single Diodes MBR745GOS-ND
Diode Schottky 45V 7.5A Through Hole TO-220-2

Diode Schottky 45V 7.5A Through Hole TO-220-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR745G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR745G
Discrete Semiconductor Products - Diodes - Rectifiers MBR745G
DIODE SCHOTTKY 45V 7.5A TO220-2

DIODE SCHOTTKY 45V 7.5A TO220-2

Supplier's Site
RECTIFIER, SCHOTTKY; TO-220; 7.5A IF; 0.57V; 45V; 150A IFRM; 10000; 3.0 - 70099499 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, SCHOTTKY; TO-220; 7.5A IF; 0.57V; 45V; 150A IFRM; 10000; 3.0
70099499
RECTIFIER, SCHOTTKY; TO-220; 7.5A IF; 0.57V; 45V; 150A IFRM; 10000; 3.0 70099499
RECTIFIER, SCHOTTKY; TO-220; 7.5A IF; 0.57V; 45V; 150A IFRM; 10000; 3.0

RECTIFIER, SCHOTTKY; TO-220; 7.5A IF; 0.57V; 45V; 150A IFRM; 10000; 3.0

Supplier's Site
Single Diodes - MBR745G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR745G
Single Diodes MBR745G
DIODE SCHOTTKY 45V 7.5A TO220-2

DIODE SCHOTTKY 45V 7.5A TO220-2

Supplier's Site Datasheet
Schottky Rectifier, 7.5A, 45V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi - 45J0808 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 7.5A, 45V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi
45J0808
Schottky Rectifier, 7.5A, 45V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi 45J0808
SCHOTTKY RECTIFIER, 7.5A, 45V, TO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:840mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 7.5A, 45V, TO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:840mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR745G
Schottky Diodes & Rectifiers MBR745G
Schottky Diodes & Rectifiers 7.5A 45

Schottky Diodes & Rectifiers 7.5A 45

Buy Now Datasheet
Bridge Rectifier - 18732171 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18732171
Bridge Rectifier 18732171
DIODE, SCHOTTKY, SINGLE, FAST RECOVERY, 7.5A, 45V, TO-220-2. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY, SINGLE, FAST RECOVERY, 7.5A, 45V, TO-220-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBR745G 463789 463789P 022401-MBR745G 280-MBR745G MBR745GOS-ND MBR745G 70099499 MBR745G 45J0808 MBR745G 18732171
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBR745G Schottky 7.5A 45V TO-220 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER, SCHOTTKY; TO-220; 7.5A IF; 0.57V; 45V; 150A IFRM; 10000; 3.0 Single Diodes Schottky Rectifier, 7.5A, 45V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers Bridge Rectifier
Package TO-220; TO-220AC 2 LEAD TO-220; To-220ac TO-220; TO-220 TO-220; TO-220-2 Rail/Tube TO-220 TO-220 TO-220; TO-220-2 TO-220AC TO-220-2
Life Cycle Stage Active Active Active
Rectifier Configuration / Technology Schottky Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.8400 volts 0.8400 volts 0.4800 volts 0.8400 volts 0.8400 volts
Unlock Full Specs
to access all available technical data