onsemi 6A Diode and Rectifier GBU6J

Description
Bridge Rectifiers 6A Bridge Rectifier Product overview: GBU6J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifiers 6A Bridge Rectifier Product overview: GBU6J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A Diode and Rectifier - 299-GBU6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A Diode and Rectifier
299-GBU6J
6A Diode and Rectifier 299-GBU6J
Bridge Rectifiers 6A Bridge Rectifier Product overview: GBU6J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J can be used for catalog matching and distributor lookup.

Bridge Rectifiers 6A Bridge Rectifier Product overview: GBU6J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6J can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - 8067143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8067143
Bridge Rectifiers 8067143
onsemi GBU6J Bridge Rectifier

onsemi GBU6J Bridge Rectifier

Supplier's Site
Bridge Rectifiers - GBU6JFS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU6JFS-ND
Bridge Rectifiers GBU6JFS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU6J - 1177034-GBU6J - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU6J
1177034-GBU6J
Bridge Rectifiers - GBU6J 1177034-GBU6J
Manufacturer: ON Semiconductor Win Source Part Number: 1177034-GBU6J Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Family Part Number: GBU6J Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 6A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: ON Semiconductor
Win Source Part Number: 1177034-GBU6J
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: GBU6J
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 6A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Bridge Rectifier - 16115338 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16115338
Bridge Rectifier 16115338
BRIDGE RECTIFIER DIODE, SINGLE PHASE, 600 V, 6 A, SIP, 1 V, SIP-4. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, SINGLE PHASE, 600 V, 6 A, SIP, 1 V, SIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bridge Rectifiers - GBU6J - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBU6J
Bridge Rectifiers GBU6J
BRIDGE RECT 1PHASE 600V 6A GBU

BRIDGE RECT 1PHASE 600V 6A GBU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU6J
Bridge Rectifiers GBU6J
Bridge Rectifiers 6A Bridge Rectifier

Bridge Rectifiers 6A Bridge Rectifier

Buy Now Datasheet
BRIDGE RECT 1PHASE 600V 6A GBU - 598-GBU6J - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 600V 6A GBU
598-GBU6J
BRIDGE RECT 1PHASE 600V 6A GBU 598-GBU6J
BRIDGE RECT 1PHASE 600V 6A GBU

BRIDGE RECT 1PHASE 600V 6A GBU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Diodes
Product Number 299-GBU6J 8067143 GBU6JFS-ND 1177034-GBU6J 16115338 GBU6J GBU6J 598-GBU6J
Product Name 6A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - GBU6J Bridge Rectifier Bridge Rectifiers Bridge Rectifiers BRIDGE RECT 1PHASE 600V 6A GBU
Package Tube Gbu 4-SIP, GBU GBU-4
RoHS Compliant RoHS RoHS RoHS
Rectifier Configuration / Technology Bridge Bridge
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 4634663 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Diode and Rectifier - 284-BA592 E6433 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers