400V 30A Ultrafast Rectifier, SOT-93 Product overview: MUR3040PTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3040PTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 059670-MUR3040PTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-218-3
ULTRAFAST RECTIFIER, COMMON CATHODE 30A SOT-93; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.25V; Reverse Recovery Time:60ns; No. of Pins:3 Pin RoHS Compliant: Yes
DIODE ARRAY GP 400V 15A SOT93
DIODE ARRAY GP 400V 15A SOT93
ULTRAFAST RECTIFIER, CMN CTHD 30A SOT-93; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE TYPE:FAST RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V;. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-MUR3040PTG | 059670-MUR3040PTG | MUR3040PTGOS-ND | 45J1747 | MUR3040PTG | MUR3040PTG | 18700457 |
| Product Name | 400V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - MUR3040PTG | Diode Arrays | Ultrafast Rectifier, Common Cathode 30A Sot-93; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Bridge Rectifier |
| Package | Rail/Tube | SOT-93 | TO-218-3 | TO-218-3 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 15 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |