Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1093087-RURG3020CC
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 250μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 450
200V 30A Ultrafast Dual Diode, Common Cathode, TO-247 Product overview: RURG3020CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURG3020CC can be used for catalog matching and distributor lookup.
RECTIFIER, DUAL, 200V, 30A, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1V; Reverse Recovery Time:45ns; Forward Surge Current:325A RoHS Compliant: Yes
RECTIFIER, DUAL, 200V, 30A, TO-247, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:1V, REVERSE RECOVERY TIME TRR MAX:45NS, DIODE CASE STYLE:TO-247ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 30A TO247
DIODE ARRAY GP 200V 30A TO247-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | RURG3020CC-ND | 1093087-RURG3020CC | 286-RURG3020CC | 58K2149 | 16121446 | RURG3020CC | RURG3020CC | RURG3020CC |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - RURG3020CC | Dual 200V 30A Diode and Rectifier | Rectifier, Dual, 200V, 30A, To-247; Repetitive Peak Reverse Voltage Onsemi | Bridge Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE, SOFT RECOVERY, 2X30A |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | TO-247; TO-247-3 | TO-247; TO-247 | Rail/Tube | TO-247; TO-247-3 | TO-247 | |||
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Removed |