Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount Module
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 100A, 1600V V(RRM), SILICON, MODULE-5. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 3P 1.6KV 100A MODULE
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 835-1110-ND | 506990 | ME501610 |
| Product Name | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |