Vishay Precision Group Bridge Rectifiers GBU6M-E3/51

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU6M-E3/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU6M-E3/51GI-ND
Bridge Rectifiers GBU6M-E3/51GI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU6M-E3/51 - 1177036-GBU6M-E3/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU6M-E3/51
1177036-GBU6M-E3/51
Bridge Rectifiers - GBU6M-E3/51 1177036-GBU6M-E3/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1177036-GBU6M-E3/51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.8A Current - Reverse Leakage @ Vr: 5μA @ 1000V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A Alternative Parts (Cross-Reference): GBU6M; GBU610; GBU607G; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1177036-GBU6M-E3/51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.8A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 6A
Alternative Parts (Cross-Reference): GBU6M; GBU610; GBU607G;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1KV 6A Diode and Rectifier - 299-GBU6M-E3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 6A Diode and Rectifier
299-GBU6M-E3/51
1KV 6A Diode and Rectifier 299-GBU6M-E3/51
Diode Rectifier Bridge Single 1KV 6A 4-Pin Case GBU Bulk Product overview: GBU6M-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6M-E3/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 6A 4-Pin Case GBU Bulk Product overview: GBU6M-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU6M-E3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU6M-E3/51
Bridge Rectifiers GBU6M-E3/51
Bridge Rectifiers 1000 Volt 6.0 Amp Glass Passivated

Bridge Rectifiers 1000 Volt 6.0 Amp Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU6M-E3/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU6M-E3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU6M-E3/51
BRIDGE RECT 1PHASE 1KV 3.8A GBU

BRIDGE RECT 1PHASE 1KV 3.8A GBU

Supplier's Site
Bridge Rectifier - 33608344 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33608344
Bridge Rectifier 33608344
BRIDGE RECTIFIER DIODE, 1 PHASE, 3.8A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, 1 PHASE, 3.8A, 1000V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number GBU6M-E3/51GI-ND 1177036-GBU6M-E3/51 299-GBU6M-E3/51 GBU6M-E3/51 GBU6M-E3/51 33608344
Product Name Bridge Rectifiers Bridge Rectifiers - GBU6M-E3/51 1KV 6A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Bulk GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data