Diode Rectifier Bridge Single 100V 4A 4-Pin Case KBL Bulk Product overview: KBL01-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL01-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Through Hole KBL
Win Source Part Number: 1368088-KBL01-E4/51
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: 4-SIP, KBL
Supplier Device Package: KBL
Base Product Number: KBL01
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100 V
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 100V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 4 Amp 100 Volt 200 Amp IFSM
BRIDGE RECT 1PHASE 100V 4A KBL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-KBL01-E4/51 | KBL01-E4/51GI-ND | 1368088-KBL01-E4/51 | 33636565 | KBL01-E4/51 | KBL01-E4/51 |
| Product Name | 100V 4A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-SIP, KBL | KBL | |||
| RoHS Compliant | RoHS | |||||
| IO | 4 amps | |||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge |