onsemi Bridge Rectifiers KBP04M

Description
Bridge Rectifier Single Phase Standard 400V Through Hole KBPM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole KBPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP04MFS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBP04MFS-ND
Bridge Rectifiers KBP04MFS-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBPM

Bridge Rectifier Single Phase Standard 400V Through Hole KBPM

Buy Now Datasheet
Through-Hole 400V 1.5A Diode and Rectifier - 299-KBP04M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 400V 1.5A Diode and Rectifier
299-KBP04M
Through-Hole 400V 1.5A Diode and Rectifier 299-KBP04M
400V 1.5A Bridge Rectifier, SIP, Through Hole Product overview: KBP04M from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP04M can be used for catalog matching and distributor lookup.

400V 1.5A Bridge Rectifier, SIP, Through Hole Product overview: KBP04M from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP04M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBP04M - 850614-KBP04M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP04M
850614-KBP04M
Bridge Rectifiers - KBP04M 850614-KBP04M
Manufacturer: ON Semiconductor Win Source Part Number: 850614-KBP04M Features: Bridge Rectifier 400 V Package: Tube Part Status: Obsolete Family Name: KBP0 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 850614-KBP04M
Features: Bridge Rectifier 400 V
Package: Tube
Part Status: Obsolete
Family Name: KBP0
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Bridge Rectifier - 16131324 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16131324
Bridge Rectifier 16131324
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBP04M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBP04M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBP04M
BRIDGE RECT 1P 400V 1.5A KBPM

BRIDGE RECT 1P 400V 1.5A KBPM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number KBP04MFS-ND 299-KBP04M 850614-KBP04M 16131324 KBP04M
Product Name Bridge Rectifiers Through-Hole 400V 1.5A Diode and Rectifier Bridge Rectifiers - KBP04M Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBPM Rail/Tube
Tj -55 to 165 C (-67 to 329 F) -55 C (-67 F) -55 to 165 C (-67 to 329 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data