Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 300V V(RRM), Silicon, TO-220AC, GREEN, PLASTIC PACKAGE-2 Product overview: LQA06T300 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LQA06T300 can be used for catalog matching and distributor lookup.
Diode Standard 300V 6A Through Hole TO-220AC
RECTIFIER, SINGLE, 300V, 6A, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:300V, FORWARD CURRENT IF(AV):6A, DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 300V 6A TO220AC
Rectifiers Q-Series 300V 6A Ultra Low Qrr
RECTIFIER, 300V, 6A, TO-220AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:6A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-LQA06T300 | 596-LQA06T300-ND | 108851737 | LQA06T300 | LQA06T300 | 27AC8054 |
| Product Name | Schottky 6A 300V Diode and Rectifier | Single Diodes | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, 300V, 6A, To-220Ac; Repetitive Peak Reverse Voltage Power Integrations |
| Package | Rail/Tube | TO-220 | TO-220-2 | TO-220ACRoHS Compliant: Yes | ||
| RoHS Compliant | RoHS | |||||
| IO | 6 amps | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) | ||||
| Life Cycle Stage | Active |