Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-220-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 074282-MBR2050CT
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220-3
Standard Package: 1000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 20A
Current - Reverse Leakage @ Vr: 150µA @ 50V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 50V, TO-220AB
PRICE/EA (MIN PURCH= 50) - SCHOTTKY RECTIFIER CMN CTHD 20A TO-220AB; DIODE CONFIGURATION:COMMON
| DigiKey | Win Source Electronics | Rochester Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR2050CT-ND | 074282-MBR2050CT | MBR2050CT | 16126056 |
| Product Name | Diode Arrays | Discrete Semiconductor Products | Bridge Rectifier | |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | ||
| Diode Type | Schottky; Schottky | |||
| VF | 0.9500 volts |