onsemi Diode Arrays MBRB1545CTG

Description
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB1545CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRB1545CTGOS-ND
Diode Arrays MBRB1545CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Schottky 15A 45V Diode and Rectifier
286-MBRB1545CTG
Schottky 15A 45V Diode and Rectifier 286-MBRB1545CTG
15A 45V Schottky Rectifier, D2PAK, Common Cathode Product overview: MBRB1545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTG can be used for catalog matching and distributor lookup.

15A 45V Schottky Rectifier, D2PAK, Common Cathode Product overview: MBRB1545CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB1545CTG - 207728-MBRB1545CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB1545CTG
207728-MBRB1545CTG
Diodes, Rectifiers - Arrays - MBRB1545CTG 207728-MBRB1545CTG
Manufacturer: ON Semiconductor Win Source Part Number: 207728-MBRB1545CTG Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 207728-MBRB1545CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBRB1545CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRB1545CTG
Diode Arrays MBRB1545CTG
DIODE ARRAY SCHOTTKY 45V D2PAK

DIODE ARRAY SCHOTTKY 45V D2PAK

Supplier's Site Datasheet
Bridge Rectifier - 18699842 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18699842
Bridge Rectifier 18699842
RECTIFIER, DUAL COMMON CATHODE, 15A, D2PAK, REPETITIVE REVERSE VOLTAGE VRRM MAX: 45V, FORWARD CURRENT IF(AV): 15A, TO-263, 3PINS, FORWARD VOLTAGE VF MAX: 840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, DUAL COMMON CATHODE, 15A, D2PAK, REPETITIVE REVERSE VOLTAGE VRRM MAX: 45V, FORWARD CURRENT IF(AV): 15A, TO-263, 3PINS, FORWARD VOLTAGE VF MAX: 840MV, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB1545CTG
Schottky Diodes & Rectifiers MBRB1545CTG
Schottky Diodes & Rectifiers 15A 45V

Schottky Diodes & Rectifiers 15A 45V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1545CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1545CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1545CTG
DIODE ARR SCHOTT 45V 7.5A D2PAK

DIODE ARR SCHOTT 45V 7.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number MBRB1545CTGOS-ND 286-MBRB1545CTG 207728-MBRB1545CTG MBRB1545CTG 18699842 MBRB1545CTG MBRB1545CTG
Product Name Diode Arrays Schottky 15A 45V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRB1545CTG Diode Arrays Bridge Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Rail/Tube D2PAK; D2PAK-3 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK
RoHS Compliant RoHS
IO 7.5 amps
Unlock Full Specs
to access all available technical data