onsemi Single Diodes NRVBB1060T4G

Description
Diode Schottky 60V 10A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Schottky 60V 10A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVBB1060T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBB1060T4GOSTR-ND
Single Diodes NRVBB1060T4GOSTR-ND
Diode Schottky 60V 10A Surface Mount D²PAK

Diode Schottky 60V 10A Surface Mount D²PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - NRVBB1060T4G - 338976-NRVBB1060T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBB1060T4G
338976-NRVBB1060T4G
Diodes, Rectifiers - Single - NRVBB1060T4G 338976-NRVBB1060T4G
Manufacturer: ON Semiconductor Win Source Part Number: 338976-NRVBB1060T4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 338976-NRVBB1060T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 60 V 10 A Diode and Rectifier
280-NRVBB1060T4G
Schottky 60 V 10 A Diode and Rectifier 280-NRVBB1060T4G
60 V, 10 A Schottky Rectifier, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB1060T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBB1060T4G can be used for catalog matching and distributor lookup.

60 V, 10 A Schottky Rectifier, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB1060T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBB1060T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 60V, 10A, To263; Repetitive Peak Reverse Voltage Onsemi - 14AC4745 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, 10A, To263; Repetitive Peak Reverse Voltage Onsemi
14AC4745
Schottky Rect, Aec-Q101, 60V, 10A, To263; Repetitive Peak Reverse Voltage Onsemi 14AC4745
SCHOTTKY RECT, AEC-Q101, 60V, 10A, TO263; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:950mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, 10A, TO263; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:950mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBB1060T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBB1060T4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBB1060T4G
DIODE SCHOTTKY 60V 10A D2PAK

DIODE SCHOTTKY 60V 10A D2PAK

Supplier's Site
Bridge Rectifier - 48605872 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
48605872
Bridge Rectifier 48605872
(PRICE/TC),SCHOTTKY RECT, AEC-Q101, 60V, 10A, TO263, REPETITIVE REVERSE VOLTAGE VRRM MAX:60V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:SINGLE , DIODE CASE STYLE:TO-263 (D2PAK), NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:950MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),SCHOTTKY RECT, AEC-Q101, 60V, 10A, TO263, REPETITIVE REVERSE VOLTAGE VRRM MAX:60V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:SINGLE, DIODE CASE STYLE:TO-263 (D2PAK), NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:950MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBB1060T4G
Schottky Diodes & Rectifiers NRVBB1060T4G
Schottky Diodes & Rectifiers REC 10A 60V SHTKY

Schottky Diodes & Rectifiers REC 10A 60V SHTKY

Buy Now Datasheet
Single Diodes - NRVBB1060T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBB1060T4G
Single Diodes NRVBB1060T4G
DIODE SCHOTTKY 60V 10A D2PAK

DIODE SCHOTTKY 60V 10A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number NRVBB1060T4GOSTR-ND 338976-NRVBB1060T4G 280-NRVBB1060T4G 14AC4745 NRVBB1060T4G 48605872 NRVBB1060T4G NRVBB1060T4G
Product Name Single Diodes Diodes, Rectifiers - Single - NRVBB1060T4G Schottky 60 V 10 A Diode and Rectifier Schottky Rect, Aec-Q101, 60V, 10A, To263; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Schottky Diodes & Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Life Cycle Stage Active Removed
Package D2PAK; D2PAK Tape and Reel D2PAK; TO-263 (D2PAK) D2PAK D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
VF 0.8000 volts 0.9500 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040312 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1PS10SB82,315 - 1002457-1PS10SB82,315 - Win Source Electronics
Specs
Life Cycle Stage Active
Package DFN1006-2
VF 0.7000 volts
View Details
5 suppliers
 - BAS125-04WE6327 - Rochester Electronics
Specs
Package SOT323
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
3 suppliers