Vishay Precision Group Bridge Rectifiers - KBU8G-E4/51 KBU8G-E4/51

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809408-KBU8G-E4/51 Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Supplier Device Package: KBU Temperature Range - Operating: -50°C ~ 150°C Manufacturer Package: 4-ESIP, KBU Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 8A Current - Reverse Leakage at Vr: 10μA at 400V Part Number Series: KBU8G
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809408-KBU8G-E4/51 Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Supplier Device Package: KBU Temperature Range - Operating: -50°C ~ 150°C Manufacturer Package: 4-ESIP, KBU Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 8A Current - Reverse Leakage at Vr: 10μA at 400V Part Number Series: KBU8G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU8G-E4/51 - 809408-KBU8G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU8G-E4/51
809408-KBU8G-E4/51
Bridge Rectifiers - KBU8G-E4/51 809408-KBU8G-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809408-KBU8G-E4/51 Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Supplier Device Package: KBU Temperature Range - Operating: -50°C ~ 150°C Manufacturer Package: 4-ESIP, KBU Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 8A Current - Reverse Leakage at Vr: 10μA at 400V Part Number Series: KBU8G

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809408-KBU8G-E4/51
Packaging: Tray
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Supplier Device Package: KBU
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Package: 4-ESIP, KBU
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 8A
Current - Reverse Leakage at Vr: 10μA at 400V
Part Number Series: KBU8G

Buy Now
400V 8A Diode and Rectifier - 299-KBU8G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 8A Diode and Rectifier
299-KBU8G-E4/51
400V 8A Diode and Rectifier 299-KBU8G-E4/51
Diode Rectifier Bridge Single 400V 8A 4-Pin Case KBU Bulk Product overview: KBU8G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU8G-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 400V 8A 4-Pin Case KBU Bulk Product overview: KBU8G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU8G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBU8G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBU8G-E4/51GI-ND
Bridge Rectifiers KBU8G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBU

Bridge Rectifier Single Phase Standard 400V Through Hole KBU

Buy Now Datasheet
Bridge Rectifiers - 6349288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6349288
Bridge Rectifiers 6349288
Bridge rectifier,KBU8G-E4 8A 400V

Bridge rectifier,KBU8G-E4 8A 400V

Supplier's Site
Bridge Rectifiers - 1652277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652277
Bridge Rectifiers 1652277
Bridge rectifier,KBU8G-E4 8A 400V

Bridge rectifier,KBU8G-E4 8A 400V

Supplier's Site
Bridge Rectifier - 33621803 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33621803
Bridge Rectifier 33621803
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBU8G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBU8G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBU8G-E4/51
BRIDGE RECT 1PHASE 400V 8A KBU

BRIDGE RECT 1PHASE 400V 8A KBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBU8G-E4/51
Bridge Rectifiers KBU8G-E4/51
Bridge Rectifiers 8.0 Amp 400 Volt

Bridge Rectifiers 8.0 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 809408-KBU8G-E4/51 299-KBU8G-E4/51 KBU8G-E4/51GI-ND 6349288 33621803 KBU8G-E4/51 KBU8G-E4/51
Product Name Bridge Rectifiers - KBU8G-E4/51 400V 8A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 0.0100 mA
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data