onsemi Schottky 15 A 35 V TO-220 Diode and Rectifier MBR1535CTG

Description
Schottky Power Rectifier, Switch-mode, 15 A, 35 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR1535CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 35 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1535CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Switch-mode, 15 A, 35 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR1535CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 35 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1535CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 15 A 35 V TO-220 Diode and Rectifier
286-MBR1535CTG
Schottky 15 A 35 V TO-220 Diode and Rectifier 286-MBR1535CTG
Schottky Power Rectifier, Switch-mode, 15 A, 35 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR1535CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 35 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1535CTG can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 15 A, 35 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR1535CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 35 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1535CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR1535CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR1535CTGOS-ND
Diode Arrays MBR1535CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR1535CTG - 105366-MBR1535CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR1535CTG
105366-MBR1535CTG
Diodes, Rectifiers - Arrays - MBR1535CTG 105366-MBR1535CTG
Manufacturer: ON Semiconductor Win Source Part Number: 105366-MBR1535CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 105366-MBR1535CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
 - MBR1535CTG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 35V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 35V, TO-220AB

Supplier's Site Datasheet
Bridge Rectifier - 18706082 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18706082
Bridge Rectifier 18706082
SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:35V, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:840MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-220, REPETITIVE REVERSE VOLTAGE VRRM MAX:35V, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-220, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:840MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1535CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1535CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR1535CTG
DIODE ARR SCHOTT 35V 7.5A TO220

DIODE ARR SCHOTT 35V 7.5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1535CTG
Schottky Diodes & Rectifiers MBR1535CTG
Schottky Diodes & Rectifiers 15A 35V

Schottky Diodes & Rectifiers 15A 35V

Buy Now Datasheet
Schottky Rectifier, Common Cathode, 15A To-220; Repetitive Peak Reverse Voltage Onsemi - 98H0602 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 15A To-220; Repetitive Peak Reverse Voltage Onsemi
98H0602
Schottky Rectifier, Common Cathode, 15A To-220; Repetitive Peak Reverse Voltage Onsemi 98H0602
SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-220; Repetitive Peak Reverse Voltage:35V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-220; Repetitive Peak Reverse Voltage:35V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 286-MBR1535CTG MBR1535CTGOS-ND 105366-MBR1535CTG MBR1535CTG 18706082 MBR1535CTG MBR1535CTG 98H0602
Product Name Schottky 15 A 35 V TO-220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR1535CTG Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Common Cathode, 15A To-220; Repetitive Peak Reverse Voltage Onsemi
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Package TO-220; TO-220-3 TO-220; TO-220AB TO-220; TO-220AB TO-220 TO-220-3 TO-220
Diode Type Schottky; Schottky
Life Cycle Stage Active Obsolete Removed
Unlock Full Specs
to access all available technical data