Diode Array 1 Pair Common Cathode Standard 150V 8A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 024628-MUR1615CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
16A 150V Ultra-Fast Rectifier, TO-220 Product overview: MUR1615CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 150V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 150V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1615CTG can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 8A, 150V V(RRM), Silicon, TO-220AB
DIODE ARRAY GP 150V 8A TO220
DIODE ARRAY GP 150V 8A TO220AB
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MUR1615CTGOS-ND | 024628-MUR1615CTG | 286-MUR1615CTG | MUR1615CTG | MUR1615CTG | MUR1615CTG | MUR1615CTG | 18718314 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MUR1615CTG | 16A 150V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays | Bridge Rectifier | |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220AB | TO-220 | TO-220AB-3 | TO-220; TO-220-3 | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Obsolete | Removed |