Vishay Precision Group Bridge Rectifiers - GSIB1580-E3/45 GSIB1580-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 040420-GSIB1580-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 040420-GSIB1580-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GSIB1580-E3/45 - 040420-GSIB1580-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GSIB1580-E3/45
040420-GSIB1580-E3/45
Bridge Rectifiers - GSIB1580-E3/45 040420-GSIB1580-E3/45
Manufacturer: Vishay Win Source Part Number: 040420-GSIB1580-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 040420-GSIB1580-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 7.5A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GSIB-5S
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through-Hole 15A 800V Diode and Rectifier - 299-GSIB1580-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 15A 800V Diode and Rectifier
299-GSIB1580-E3/45
Through-Hole 15A 800V Diode and Rectifier 299-GSIB1580-E3/45
15A 800V Bridge Rectifier Diode, SIP, Through Hole Product overview: GSIB1580-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 15A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB1580-E3/45 can be used for catalog matching and distributor lookup.

15A 800V Bridge Rectifier Diode, SIP, Through Hole Product overview: GSIB1580-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 15A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB1580-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 7005465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005465
Bridge Rectifiers 7005465
Bridge Rectifier Diode 15A 800V GSIB-5S

Bridge Rectifier Diode 15A 800V GSIB-5S

Supplier's Site
Bridge Rectifiers - 1451930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1451930
Bridge Rectifiers 1451930
Bridge Rectifier Diode 15A 800V GSIB-5S

Bridge Rectifier Diode 15A 800V GSIB-5S

Supplier's Site
Bridge Rectifiers - GSIB1580-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GSIB1580-E3/45GI-ND
Bridge Rectifiers GSIB1580-E3/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S

Buy Now Datasheet
Bridge Rectifier - 34025872 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
34025872
Bridge Rectifier 34025872
BRIDGE RECTIFIER, 15A, 800V, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):15A, BRIDGE RECTIFIER CASE STYLE:SIP, FORWARD VOLTAGE VF MAX:950MV, NO. OF PINS:4PINS, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, 15A, 800V, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:800V, FORWARD CURRENT IF(AV):15A, BRIDGE RECTIFIER CASE STYLE:SIP, FORWARD VOLTAGE VF MAX:950MV, NO. OF PINS:4PINS, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GSIB1580-E3/45
Bridge Rectifiers GSIB1580-E3/45
Bridge Rectifiers 15 Amp 800 Volt

Bridge Rectifiers 15 Amp 800 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GSIB1580-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GSIB1580-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB1580-E3/45
BRIDGE RECT 1P 800V 15A GSIB-5S

BRIDGE RECT 1P 800V 15A GSIB-5S

Supplier's Site
Bridge Rectifiers - GSIB1580-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GSIB1580-E3/45
Bridge Rectifiers GSIB1580-E3/45
BRIDGE RECT 1P 800V 15A GSIB-5S

BRIDGE RECT 1P 800V 15A GSIB-5S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes
Product Number 040420-GSIB1580-E3/45 299-GSIB1580-E3/45 7005465 GSIB1580-E3/45GI-ND 34025872 GSIB1580-E3/45 GSIB1580-E3/45 GSIB1580-E3/45
Product Name Bridge Rectifiers - GSIB1580-E3/45 Through-Hole 15A 800V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 0.9500 volts 0.9500 volts 0.9500 volts
IR 0.0100 mA 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Rail/Tube Gsib-5s 4-SIP, GSIB-5S GSIB-5S
Unlock Full Specs
to access all available technical data