Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180123-HFA15TB60
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 60ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: HFA15TB60
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 15A
Current - Reverse Leakage at Vr: 10μA at 600V
Diode Standard 600V 15A Through Hole TO-220AC
DIODE GEN PURP 600V 15A TO220AC Product overview: HFA15TB60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA15TB60 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 15A TO220AC
RECTIFIER, DIODE, GENERAL PURPOSE, 600V, 15A, TO220AC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1180123-HFA15TB60 | HFA15TB60-ND | 280-HFA15TB60 | HFA15TB60 | 15138074 |
| Product Name | Diodes, Rectifiers - Single - HFA15TB60 | Single Diodes | 600V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Configuration | Single | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 1.7 volts | 1.7 volts | |||
| VR | 600 volts |