Diode Rectifier Bridge Single 200V 4A 4-Pin Case KBL Bulk Product overview: KBL02-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL02-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Through Hole KBL
Bridge Rectifier 200V 4A 1-Phase KBL
Bridge Rectifier 200V 4A 1-Phase KBL
Bridge Rectifier 200V 4A 1-Phase KBL
BRIDGE RECT 1PHASE 200V 4A KBL
Bridge Rectifiers 4.0 Amp 200 Volt
BRIDGE RECTIFIER, SINGLE PHASE, 4A, 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):4A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-KBL02-E4/51 | KBL02-E4/51GI-ND | 9034718 | 9034718P | KBL02-E4/51 | KBL02-E4/51 | 33636533 |
| Product Name | 200V 4A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier |
| Package | Bulk | 4-SIP, KBL | Kbl | KBL | KBL | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 4 amps | ||||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | 150 C (302 F) | -50 to 150 C (-58 to 302 F) |