onsemi Schottky Diodes & Rectifiers MBRF20100CTG

Description
Diode,Dual,20A,100V, MBRF20100CT
Request a Quote Datasheet
Description
Diode,Dual,20A,100V, MBRF20100CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 221361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
221361
Schottky Diodes & Rectifiers 221361
Diode,Dual,20A,100V, MBRF20100CT

Diode,Dual,20A,100V,MBRF20100CT

Supplier's Site
Schottky Diodes & Rectifiers - 1007564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1007564
Schottky Diodes & Rectifiers 1007564
Diode,Dual,20A,100V, MBRF20100CT

Diode,Dual,20A,100V,MBRF20100CT

Supplier's Site
Singapore, Singapore
Schottky 20A 100V TO-220 Diode and Rectifier
286-MBRF20100CTG
Schottky 20A 100V TO-220 Diode and Rectifier 286-MBRF20100CTG
20A 100V Schottky Rectifier, Common Cathode, TO-220 Product overview: MBRF20100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20100CTG can be used for catalog matching and distributor lookup.

20A 100V Schottky Rectifier, Common Cathode, TO-220 Product overview: MBRF20100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 100V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRF20100CTG - 044295-MBRF20100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF20100CTG
044295-MBRF20100CTG
Diodes, Rectifiers - Arrays - MBRF20100CTG 044295-MBRF20100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 044295-MBRF20100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A Current - Reverse Leakage @ Vr: 150μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 044295-MBRF20100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MBRF20100CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 20 A, 100 V

Schottky Power Rectifier, Switch-mode, 20 A, 100 V

Supplier's Site Datasheet
Diode Arrays - MBRF20100CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRF20100CTGOS-ND
Diode Arrays MBRF20100CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF20100CTG
Schottky Diodes & Rectifiers MBRF20100CTG
Schottky Diodes & Rectifiers 20A 100V

Schottky Diodes & Rectifiers 20A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF20100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF20100CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRF20100CTG
DIODE ARR SCHOT 100V 10A TO220FP

DIODE ARR SCHOT 100V 10A TO220FP

Supplier's Site
Diode Arrays - MBRF20100CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRF20100CTG
Diode Arrays MBRF20100CTG
DIODE ARRAY SCHOTTKY 100V TO220F

DIODE ARRAY SCHOTTKY 100V TO220F

Supplier's Site Datasheet
Bridge Rectifier - 18716895 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18716895
Bridge Rectifier 18716895
DIODE, RECTIFIER, SCHOTTKY, DUAL ANODE, COMMON CATHODE, 950MV FORWARD, 20A FORWARD, 100V REVERSE, 150UA REVERSE, TO-220-3FP. FREE 2 YEAR RADWELL WARRANTY

DIODE, RECTIFIER, SCHOTTKY, DUAL ANODE, COMMON CATHODE, 950MV FORWARD, 20A FORWARD, 100V REVERSE, 150UA REVERSE, TO-220-3FP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi - 26K3686 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi
26K3686
Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi 26K3686
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A TO-220; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 221361 286-MBRF20100CTG 044295-MBRF20100CTG MBRF20100CTG MBRF20100CTGOS-ND MBRF20100CTG MBRF20100CTG MBRF20100CTG 18716895 26K3686
Product Name Schottky Diodes & Rectifiers Schottky 20A 100V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBRF20100CTG Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Bridge Rectifier Schottky Rectifier, Common Cathode, 20A To-220; Repetitive Peak Reverse Voltage Onsemi
Rectifier Configuration / Technology Schottky Schottky
Package TO-220; To-220f Rail/Tube TO-220; TO-220FP TO-220; TO-220 3 LEAD FULLPAK TO-220; TO-220-3 Full Pack TO-220-3 FP TO-220 TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data