DIODE, POWER MODULE, 30A, 1.6KV, NO. OF PHASES THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 1.6KV, FORWARD CURRENT IF(AV) 30A, BRIDGE RECTIFIER CASE STYLE ,FORWARD VOLTAGE VF MAX 1.3V, NO. OF PINS 5PINS, PRODUCT RANGE,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 12000599 |
| Product Name | Bridge Rectifier |