Vishay Intertechnology, Inc. Diode Arrays FEP30HP-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 500V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 500V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FEP30HP-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FEP30HP-E3/45-ND
Diode Arrays FEP30HP-E3/45-ND
Diode Array 1 Pair Common Cathode Standard 500V 15A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 500V 15A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
15 A 500 V Diode and Rectifier - 280-FEP30HP-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 500 V Diode and Rectifier
280-FEP30HP-E3/45
15 A 500 V Diode and Rectifier 280-FEP30HP-E3/45
DIODE 15 A, 500 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: FEP30HP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30HP-E3/45 can be used for catalog matching and distributor lookup.

DIODE 15 A, 500 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: FEP30HP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30HP-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FEP30HP-E3/45 - 774497-FEP30HP-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP30HP-E3/45
774497-FEP30HP-E3/45
Diodes, Rectifiers - Arrays - FEP30HP-E3/45 774497-FEP30HP-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774497-FEP30HP-E3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 500V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: FEP30HP Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 500V Alternative Parts (Cross-Reference): HER3005PTHC0G; HER3005PT C0G; HER3005PT C0; SF3006PT C0; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774497-FEP30HP-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 500V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: FEP30HP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 500V
Alternative Parts (Cross-Reference): HER3005PTHC0G; HER3005PT C0G; HER3005PT C0; SF3006PT C0;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FEP30HP-E3/45
Rectifiers FEP30HP-E3/45
Rectifiers 30 Amp 500 Volt

Rectifiers 30 Amp 500 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP30HP-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP30HP-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FEP30HP-E3/45
DIODE ARRAY GP 500V 15A TO247AD

DIODE ARRAY GP 500V 15A TO247AD

Supplier's Site
Bridge Rectifier - 66930925 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
66930925
Bridge Rectifier 66930925
30A,500V,50NS,DUAL UF RECT. FREE 2 YEAR RADWELL WARRANTY

30A,500V,50NS,DUAL UF RECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number FEP30HP-E3/45-ND 280-FEP30HP-E3/45 774497-FEP30HP-E3/45 FEP30HP-E3/45 FEP30HP-E3/45 66930925
Product Name Diode Arrays 15 A 500 V Diode and Rectifier Diodes, Rectifiers - Arrays - FEP30HP-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-3; TO-3P-3, SC-65-3 Rail/Tube TO-247AD TO-3; TO-247
RoHS Compliant RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data