Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
15 A Bridge Rectifer
Bridge Rectifiers 15A Bridge Rectifer Product overview: GBPC1510 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1510 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 15A Bridge Rectifer
BRIDGE RECT 1PHASE 1KV 15A GBPC
BRIDGE RECTIFIER DIODE, SINGLE, 1 KV, 15 A, 1.1 V, MODULE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1510FS-ND | GBPC1510 | 299-GBPC1510 | GBPC1510 | GBPC1510 | 67763068 |
| Product Name | Bridge Rectifiers | 15A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-Square, GBPC | Bulk | GBPC | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |