Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC
Bridge Rectifiers 12A Bridge Rectifier Product overview: GBPC1204 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1204 can be used for catalog matching and distributor lookup.
Bridge Rectifier Diode, 1 Phase, 12A, 400V V(RRM), Silicon
Rectifier, Fairchild, GBPC1204
BRIDGE RECTIFIER, SINGLE PHASE, 12A, 400V QC, NO. OF PHASES:SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:400V, FORWARD CURRENT IF(AV):12A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 400V 12A GBPC
Bridge Rectifiers 12A Bridge Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1204FS-ND | 299-GBPC1204 | GBPC1204 | 8031872 | 16120472 | GBPC1204 | GBPC1204 |
| Product Name | Bridge Rectifiers | 12A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | 4-Square, GBPC | Bulk | GBPC-B/S | Gbpc | GBPC | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |