Diode Schottky 10V 4A Surface Mount SMC
Diode Schottky 10V 4A Surface Mount SMC
Diode Schottky 10V 4A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 074339-MBRS410LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 330mV @ 4A
Current - Reverse Leakage @ Vr: 5mA @ 10V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Schottky Diode 10V 4A SMC
Schottky Diode 10V 4A SMC
Schottky Diode 10V 4A SMC
4A 10V Schottky Rectifier, SMC, Tape & Reel Product overview: MBRS410LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS410LT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 10V 4A SMC
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 10V V(RRM), SILICON, SMC, B4L1 MARKING. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 4A, 10V, 403; Repetitive Peak Reverse Voltage:10V; Average Forward Current:4A; Diode Configuration:Single
SCHOTTKY RECTIFIER; Repetitive Reverse Voltage Vrrm Max:10V; Forward Current If(AV):4A; Diode Configuration:Single
RECTIFIER, SCHOTTKY, 4A, 10V, DO-214AB; Repetitive Peak Reverse Voltage:10V; Average Forward Current:4A; Diode Configuration:Single
Schottky Diodes & Rectifiers 4A 10V
DIODE SCHOTTKY 10V 4A SMC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRS410LT3GOSDKR-ND | 074339-MBRS410LT3G | 7925656P | 7925656 | 280-MBRS410LT3G | MBRS410LT3G | 18732239 | 26K3689 | 21T9630 | 29X6030 | MBRS410LT3G | MBRS410LT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRS410LT3G | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 4A 10V Diode and Rectifier | Single Diodes | Bridge Rectifier | Schottky Rectifier, 4A, 10V, 403; Repetitive Peak Reverse Voltage Onsemi | Schottky Rectifier; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Schottky, 4A, 10V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||||||||
| Life Cycle Stage | Active | Active | ||||||||||
| Package | SMC | DO-214AB (SMC) | Do-214ab (smc) | Tape and Reel | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB | DO-214AB (SMC) | SMC | |||
| VF | 0.3300 volts | 0.3300 volts | 0.3300 volts | 0.3300 volts | 0.3300 volts | 0.3300 volts | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |