Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC
Bridge Rectifiers 35A Bridge Rectifier Product overview: GBPC3506 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3506 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 35A GBPC
Bridge Rectifiers 35A Bridge Rectifier
BRIDGE RECTIFIER, 35A, 600V, GBPC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 600V, FORWARD CURRENT IF(AV) 35A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF MAX 1.1V, NO. OF PINS 4PINS. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD SEMICONDUCTOR Semiconductors GBPC3506
BRIDGE RECT 1PHASE 600V 35A GBPC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1845016P | 1844226 | GBPC3506FS-ND | 299-GBPC3506 | GBPC3506 | GBPC3506 | 16115274 | GBPC3506 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 35A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||||
| Package | GBPC | Gbpc | 4-Square, GBPC | Bulk | GBPC | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |