Radwell International Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2 3
Product Name Notes
(PRICE/TC) SCHOTTKY RECTIFIER, 30V, 12A, TO-252AA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
. FREE 2 YEAR RADWELL WARRANTY
1.2KV, 2.2V @ 150A, 25A RECTIFIED CURRENT CHASSIS MOUNT, PWS-E PACKAGE, . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 1KV 4A D3K . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT, 3-PH, 1.2KV, 90A, ECO-PAC1; NO. OF PHASES:THREE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):90A; BRIDGE RECTIFIER CASE STYLE:ECO-PAC1; FORWARD VOLTAGE VF MAX:1.48V; NO. OF PINS:5PINS; ROHS...
BRIDGE RECTIFIER 121AMP 1600V 3PHASE 6/PK. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V, SILICON, THROUGH HOLE, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 1.6 KV, 35 AMP, 1.19 V, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 25A, 1600V V(RRM), SILICON, POWER MODULE-5. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 1200V V(RRM), SILICON, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 600V V(RRM), SILICON, POWER MODULE-5. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 3 PHASE, 82A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 1.2 KV, 25 A, MODULE, 1.11 V, 4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 1.2 KV, 35 AMP, MODULE, 1.1 V, 4, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 400 V, 35 A, MODULE, 1.14 V, 4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, SINGLE, 600 V, 25 A, MODULE, 1.11 V, 4 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, THREE, 1.6 KV, 20 A, 1.25 V, MODULE, 5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER MODULE, VS-MB SERIES, SINGLE PHASE, 35A, 1.2KV, 1.14V, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER MODULES, SINGLE PHASE, 35A, 800V, QC, FORWARD VOLTAGE VF MAX:1.14V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 160A, 1200V, 3PH, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):140A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.6V, NO. OF PINS:5PINS ROHS COMPLIANT:...
BRIDGE RECTIFIER, 3 PHASE, 34 AMP, 1600V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 3 PHASE, 35A 1.2KV QC, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.7V, NO. OF PINS:5PINS...
BRIDGE RECTIFIER, 3 PHASE, 63A, 1.2KV, PWS-D, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):63A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.8V, NO. OF PINS:5PINS...
BRIDGE RECTIFIER, 55A, 1600V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 8 AMP, 800 VOLT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 3A, 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):3A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1.1V ROHS...
BRIDGE RECTIFIER, SINGLE PHASE, 600 V, 8 A, THROUGH HOLE, 1 V, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 6A, 600V, THROUGH HOLE, FORWARD VOLTAGE VF MAX: 1.2V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 200V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1V ROHS...
BRIDGE RECTIFIER, SINGLE PHASE, 8A, 400V THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1V ROHS...
BRIDGE RECTIFIER, SINGLE PHASE, THOUGH HOLE, NO. OF PHASES: SINGLE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 800 VAC, FORWARD CURRENT IF(AV): 1.9 AMP. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE-PHASE, PEAK AVERAGE FORWARD CURRENT: 1.5 A, PEAK REVERSE REPETITIVE VOLTAGE: 200 V, THROUGH-HOLE MOUNT, PACKAGE TYPE: WOG-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, THREE PHASE, 1.6 KV, 35 A, MODULE, 5 PINS, 1.7 V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):2A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS; OPERATING TEMPERATURE MAX:150ªC; ROHS COMPLIANT:...
BRIDGE RECTIFIERS 3 PHS REC BRDG 1600V, 86A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS 34 AMPS 1800V 3PH. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS 52 AMPS 1800V . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFR, SINGLE PHASE 800V. FREE 2 YEAR RADWELL WARRANTY
DALE Semiconductors VS-26MB60A
DALE, VSKT142/12PBF, VSKT14212PBF, SEMICONDUCTOR, 3POLE. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 100 V 5.5A SURFACE MOUNT D-PAK (TO-252AA). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 10A, 400V V(RRM), SILICON, PLASTIC PACKAGE-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 10A, 600V V(RRM), SILICON, PLASTIC PACKAGE-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 400V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2.1A, SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 25A, 1200V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 160A, 1600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 25AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 3 PHASE, 1600 VAC, PWS-E-1, 5 PIN, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 3 PHASE, 37 AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 32 AMP, SINGLE PHASE, 1.6 V, 1.6 KV, MODULE, 6 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFR, VHF28 SERIES, 1PH, 800V, FO-F-A, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER W/ BRAKE, 3-PHASE, 160A, 1600V, NTC, SCREW MOUNT, HIGH TEMPERATURE, POWER CYCLING CAPABILITY, UL REGISTERED E72873, (VUB160-16NOX(T))- REPLACEMENT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, POWER SCHOTTKY RECTIFIER, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, BLOCK, SEMICONDUCTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE, 21 AMP, 1 PHASE, 800-1600V, HALF CONTROLLED, WITH FREEWHEELING DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 10A, 200V, SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5.5A, 60V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR / THYRISTOR, 3 POLE, 1200 VOLT AC, 160 AMP, SMD/SMT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING POWER SUPPLY, RECTIFIER, 120/240VAC, 185W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
IXYS Semiconductors VHF15-16IO5
IXYS Semiconductors VHF28-16IO5
RECTIFIER BRIDGE, 1.5 AMP, 400V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE STUD TYPE 400V 400AMP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 200 V, 70 A, 1.35 V, SINGLE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 400 V, 25 A, 1.3 V, SINGLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1A, 40V V(RRM), SILICON, SMA DO-214AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SINGLE, 100 V, 20 A, TO-263AB, 3, 900 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER LOW LOSS HIGH SPEED 5/50AMP 200V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SILICON VR=1000V IF=3A DO-201 CASE SOFT RECOVERY ULTRA-FAST TRR=75NS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 3 PHASE, 1.2KV, 127A, MODULE, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):127A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.9V, NO. OF PINS:5PINS ROHS...
RECTIFIER, 400V, 150A, POWERTAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):150A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:93NS; FORWARD SURGE CURRENT IFSM MAX:1.5KAROHS COMPLIANT:...
RECTIFIER, DUAL, 16A, 600V, TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:2.1V; REVERSE RECOVERY TIME TRR MAX:55NS; FORWARD SURGE ROHS COMPLIANT:...
RECTIFIER, SINGLE PHASE BRIDGE, 25 A, 1600 V, STUD MOUNT/QUICK DISCONNECT, 300 AMP MAX SURGE, 300 UA IR REV CURRENT, 1.6 KV PEAK REV VOLT, 1.36 V VF FORW VOLT.
RECTIFIER, SINGLE, 1.2KV, 40A, TO-247AC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SINGLE, 15A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:60NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 16A, 1.2KV, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3V; REVERSE RECOVERY TIME TRR MAX:135NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 25A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):25A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:75NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 600V, 15A, TO-247AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:60NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:55NS; FORWARD SURGE CURRENT IFSM ROHS...
SCHOTTKY RECTIFIER COMMON CATHODE 20A TO-220AB; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(A. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247AC; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:800MV ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, 100V, 12 AMP, TO-252AA, MOUNTING STYLE: SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 100V, 5.5A, TO-252AA; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):5.5A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-252AA; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:770MV; PRODUCT RANGE:- ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, DUAL ANODE COMMON CATHODE, 40 AMP FORWARD CURRENT, 100 V (VRRM), 610 MV FORWARD VOLTAGE, 2.95 KA (IFSM), 15MA REVERSE CURRENT. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, DUAL, 150V, TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-220AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1V; FORWARDROHS COMPLIANT: YES.
SCHOTTKY RECTIFIER, DUAL, 30V, TO-263AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):40A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:570MV; ROHS COMPLIANT: YES.
SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
SCOTTY RECTIFIER, 100A, 100V, POWER TAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):100A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:POWERTAB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1.01V; PRODUCT RANGE:- ROHS...
SILICON CONTROLLED RECTIFIER, THYRISTOR BRIDGE RECTIFIER, POWER MODULE, SINGLE PHASE, 40 A, 1200 V. FREE 2 YEAR RADWELL WARRANTY
STANDARD DIODE, 40A, 100V, DO-5; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):40A; FORWARD VOLTAGE VF MAX:1.3V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-5; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 85A, 400V, DO-203AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):85A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-5; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD RECOVERY RECTIFIER, SINGLE CONFIGURATION, STUD MOUNT, CASE: DO-203AA, REVERSE VOLTAGE: 600 V, FORWARD CURRENT: 25 A, FORWARD VOLTAGE: 1.3 V, MAXIMUM SURGE CURRENT: 373 A, ROHS COMPLIANT. FREE 2...
VISHAY Semiconductors VS-100BGQ100
VISHAY Semiconductors VS-26MB140A
VISHAY Semiconductors VS-26MT120
VISHAY Semiconductors VS-P405W
ZENER DIODE, 18V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, EQ MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

<< Prev