Bridge Rectifiers 8A 400V Product overview: RS804 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS804 can be used for catalog matching and distributor lookup.
Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243921-RS804
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
BRIDGE RECTIFR 8A 400V. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-RS804 | 1243921-RS804 | RS804 | 69123402 |
| Product Name | 8A 400V Diode and Rectifier | Bridge Rectifiers - RS804 | Bridge Rectifiers | Bridge Rectifier |
| Package | Tube | RS-8 |