Vishay Precision Group Bridge Rectifiers KBU8J-E4/51

Description
Bridge Rectifier Single Phase Standard 600V Through Hole KBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole KBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU8J-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBU8J-E4/51GI-ND
Bridge Rectifiers KBU8J-E4/51GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBU

Bridge Rectifier Single Phase Standard 600V Through Hole KBU

Buy Now Datasheet
Bridge Rectifiers - 7005487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005487
Bridge Rectifiers 7005487
Bridge Rectifier 8A 600V KBU

Bridge Rectifier 8A 600V KBU

Supplier's Site
Bridge Rectifiers - 7005487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005487P
Bridge Rectifiers 7005487P
Bridge Rectifier 8A 600V KBU

Bridge Rectifier 8A 600V KBU

Supplier's Site
Bridge Rectifiers - 1652867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652867
Bridge Rectifiers 1652867
Bridge Rectifier 8A 600V KBU

Bridge Rectifier 8A 600V KBU

Supplier's Site
Through-Hole 8A 600V Diode and Rectifier - 299-KBU8J-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 8A 600V Diode and Rectifier
299-KBU8J-E4/51
Through-Hole 8A 600V Diode and Rectifier 299-KBU8J-E4/51
8A 600V Bridge Rectifier Diode, SIP, Through Hole Product overview: KBU8J-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU8J-E4/51 can be used for catalog matching and distributor lookup.

8A 600V Bridge Rectifier Diode, SIP, Through Hole Product overview: KBU8J-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU8J-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBU8J-E4/51 - 002149-KBU8J-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU8J-E4/51
002149-KBU8J-E4/51
Bridge Rectifiers - KBU8J-E4/51 002149-KBU8J-E4/51
Manufacturer: Vishay Win Source Part Number: 002149-KBU8J-E4/51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1V @ 8A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: KBU Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 002149-KBU8J-E4/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 8A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: KBU
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBU8J-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBU8J-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBU8J-E4/51
BRIDGE RECT 1PHASE 600V 8A KBU

BRIDGE RECT 1PHASE 600V 8A KBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBU8J-E4/51
Bridge Rectifiers KBU8J-E4/51
Bridge Rectifiers 8.0 Amp 600 Volt

Bridge Rectifiers 8.0 Amp 600 Volt

Buy Now Datasheet
Bridge Rectifier - 33621791 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33621791
Bridge Rectifier 33621791
BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bridge Rectifiers - KBU8J-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
KBU8J-E4/51
Bridge Rectifiers KBU8J-E4/51
BRIDGE RECT 1PHASE 600V 8A KBU

BRIDGE RECT 1PHASE 600V 8A KBU

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number KBU8J-E4/51GI-ND 7005487 7005487P 299-KBU8J-E4/51 002149-KBU8J-E4/51 KBU8J-E4/51 KBU8J-E4/51 33621791 KBU8J-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Through-Hole 8A 600V Diode and Rectifier Bridge Rectifiers - KBU8J-E4/51 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifier Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge
Package 4-SIP, KBU Kbu KBU Bulk KBU
Tj -50 to 150 C (-58 to 302 F) 150 C (302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
RoHS Compliant RoHS RoHS RoHS
IO 8 amps
Unlock Full Specs
to access all available technical data