Manufacturer: Diodes Incorporated
Win Source Part Number: 105161-GBU608
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
BRIDGE RECT 1PHASE 800V 6A GBU Product overview: GBU608 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU608 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 800V 6A GBU
BRIDGE RECTIFIER, GBU60 SERIES, 6 AMP, 800 VAC, TYPE: SINGLE PHASE BRIDGE, TERMINATION STYLE: SOLDER LEAD, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 105161-GBU608 | GBU608-ND | 299-GBU608 | GBU608 | 97793137 | GBU608 |
| Product Name | Bridge Rectifiers - GBU608 | Bridge Rectifiers | 800V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1 volts | 1 volts | ||||
| IR | 0.0050 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge |