Vishay Precision Group Bridge Rectifiers - GBPC610-E4/51 GBPC610-E4/51

Description
Manufacturer: Vishay Win Source Part Number: 872611-GBPC610-E4/51 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBPC6 Package: 4-Square, GBPC-6 Package: Bulk Mounting: Through Hole Family Name: GBPC610 Categories: Discrete Semiconductor Products Case / Package: GBPC6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBPC610E451, GBPC610/1-ND, GBPC610/1, GBPC610, GBPC610-ND, GBPC610/1GI, GBPC610/1GI-ND, GBPC610-E4/51GI
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 872611-GBPC610-E4/51 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBPC6 Package: 4-Square, GBPC-6 Package: Bulk Mounting: Through Hole Family Name: GBPC610 Categories: Discrete Semiconductor Products Case / Package: GBPC6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBPC610E451, GBPC610/1-ND, GBPC610/1, GBPC610, GBPC610-ND, GBPC610/1GI, GBPC610/1GI-ND, GBPC610-E4/51GI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC610-E4/51 - 872611-GBPC610-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC610-E4/51
872611-GBPC610-E4/51
Bridge Rectifiers - GBPC610-E4/51 872611-GBPC610-E4/51
Manufacturer: Vishay Win Source Part Number: 872611-GBPC610-E4/51 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBPC6 Package: 4-Square, GBPC-6 Package: Bulk Mounting: Through Hole Family Name: GBPC610 Categories: Discrete Semiconductor Products Case / Package: GBPC6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBPC610E451, GBPC610/1-ND, GBPC610/1, GBPC610, GBPC610-ND, GBPC610/1GI, GBPC610/1GI-ND, GBPC610-E4/51GI

Manufacturer: Vishay
Win Source Part Number: 872611-GBPC610-E4/51
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBPC6
Package: 4-Square, GBPC-6
Package: Bulk
Mounting: Through Hole
Family Name: GBPC610
Categories: Discrete Semiconductor Products
Case / Package: GBPC6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBPC610E451, GBPC610/1-ND, GBPC610/1, GBPC610, GBPC610-ND, GBPC610/1GI, GBPC610/1GI-ND, GBPC610-E4/51GI

Buy Now Datasheet
Bridge Rectifiers - 8122322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122322
Bridge Rectifiers 8122322
DiodeRectifierBridge Single1KV6A4-Pin

DiodeRectifierBridgeSingle1KV6A4-Pin

Supplier's Site
Bridge Rectifiers - 8122322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122322P
Bridge Rectifiers 8122322P
DiodeRectifierBridge Single1KV6A4-Pin

DiodeRectifierBridgeSingle1KV6A4-Pin

Supplier's Site
Bridge Rectifiers - 1596384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1596384
Bridge Rectifiers 1596384
DiodeRectifierBridge Single1KV6A4-Pin

DiodeRectifierBridgeSingle1KV6A4-Pin

Supplier's Site
Bridge Rectifiers - GBPC610-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC610-E4/51GI-ND
Bridge Rectifiers GBPC610-E4/51GI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC6

Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC6

Buy Now Datasheet
Through-Hole 6A 1kV Diode and Rectifier - 299-GBPC610-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6A 1kV Diode and Rectifier
299-GBPC610-E4/51
Through-Hole 6A 1kV Diode and Rectifier 299-GBPC610-E4/51
6A 1kV Bridge Rectifier Module, Through Hole Product overview: GBPC610-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 1kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC610-E4/51 can be used for catalog matching and distributor lookup.

6A 1kV Bridge Rectifier Module, Through Hole Product overview: GBPC610-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 1kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC610-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 33636729 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
33636729
Bridge Rectifier 33636729
BRIDGE RECTIFIER, SINGLE PHASE, 6A, 1KV, THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):6A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 6A, 1KV, THOUGH HOLE; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):6A; BRIDGE RECTIFIER CASE STYLE:MODULE; FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bridge Rectifiers - GBPC610-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBPC610-E4/51
Bridge Rectifiers GBPC610-E4/51
BRIDGE RECT 1PHASE 1KV 3A GBPC6

BRIDGE RECT 1PHASE 1KV 3A GBPC6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC610-E4/51
Bridge Rectifiers GBPC610-E4/51
Bridge Rectifiers 6.0 Amp 1000 Volt

Bridge Rectifiers 6.0 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC610-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC610-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC610-E4/51
BRIDGE RECT 1PHASE 1KV 3A GBPC6

BRIDGE RECT 1PHASE 1KV 3A GBPC6

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 872611-GBPC610-E4/51 8122322 8122322P GBPC610-E4/51GI-ND 299-GBPC610-E4/51 33636729 GBPC610-E4/51 GBPC610-E4/51 GBPC610-E4/51
Product Name Bridge Rectifiers - GBPC610-E4/51 Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Through-Hole 6A 1kV Diode and Rectifier Bridge Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 1 kV Through Hole GBPC6
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Package Gbpc GBPC 4-Square, GBPC-6 Bulk GBPC6
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data