Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Rectifier Diode 60V 6A DPAK Product overview: MBRD660CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD660CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 044292-MBRD660CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE, SCHOTTKY, 6A, 60V, D-PAK; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:4Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes
Schottky Diodes & Rectifiers 6A 60V
DIODE ARRAY SCHOTTKY 60V 3A DPAK
REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):6A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-252; NO. OF PINS:4PINS; FORWARD VOLTAGE VF MAX:900MV; FORWARD SURGE CURRENT IFSM MAX:75A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTTKY 60V 3A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | MBRD660CTGOS-ND | 286-MBRD660CTG | 044292-MBRD660CTG | 58M8736 | MBRD660CTG | MBRD660CTG | 18699393 | MBRD660CTG |
| Product Name | Diode Arrays | Schottky 60V 6A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRD660CTG | Diode, Schottky, 6A, 60V, D-Pak; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Rail/Tube | DPAK; DPAK-3 | TO-252 | DPAK; DPAK | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 3 amps |