Vishay Precision Group Diode Arrays FEP30DP-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FEP30DP-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
15A 200V Diode and Rectifier - 280-FEP30DP-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 200V Diode and Rectifier
280-FEP30DP-E3/45
15A 200V Diode and Rectifier 280-FEP30DP-E3/45
Rectifier Diode 15A 200V TO-247AD 35ns Product overview: FEP30DP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30DP-E3/45 can be used for catalog matching and distributor lookup.

Rectifier Diode 15A 200V TO-247AD 35ns Product overview: FEP30DP-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP30DP-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FEP30DP-E3/45 - 089720-FEP30DP-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP30DP-E3/45
089720-FEP30DP-E3/45
Diodes, Rectifiers - Arrays - FEP30DP-E3/45 089720-FEP30DP-E3/45
Manufacturer: Vishay Win Source Part Number: 089720-FEP30DP-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 089720-FEP30DP-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FEP30DP-E3/45
Rectifiers FEP30DP-E3/45
Rectifiers 30 Amp 200 Volt

Rectifiers 30 Amp 200 Volt

Buy Now Datasheet
Diode Arrays - FEP30DP-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FEP30DP-E3/45
Diode Arrays FEP30DP-E3/45
DIODE ARRAY GP 200V 30A TO3P

DIODE ARRAY GP 200V 30A TO3P

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP30DP-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP30DP-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FEP30DP-E3/45
DIODE ARRAY GP 200V 15A TO247AD

DIODE ARRAY GP 200V 15A TO247AD

Supplier's Site
Bridge Rectifier - 32547500 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32547500
Bridge Rectifier 32547500
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15A, 200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 15A, 200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay - 65K2501 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay
65K2501
Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay 65K2501
ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; No. of Pins:3 Pin RoHS Compliant: Yes

ULTRAFAST RECTIFIER COMMON CATHODE 30A TO247AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Rectifier, Dual, 30A, 200V, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3654 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Dual, 30A, 200V, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3654
Rectifier, Dual, 30A, 200V, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3654
RECTIFIER, DUAL, 30A, 200V, TO-247AD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:950mV; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes

RECTIFIER, DUAL, 30A, 200V, TO-247AD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:950mV; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes

Supplier's Site
Rectifier, Ultrafast; Dual, 30 A (Max.)@ 100C IFAV@Tcase; 300A Ifrm; 200V VRSM - 70217353 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Ultrafast; Dual, 30 A (Max.)@ 100C IFAV@Tcase; 300A Ifrm; 200V VRSM
70217353
Rectifier, Ultrafast; Dual, 30 A (Max.)@ 100C IFAV@Tcase; 300A Ifrm; 200V VRSM 70217353
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers Diode Arrays
Product Number FEP30DP-E3/45GI-ND 280-FEP30DP-E3/45 089720-FEP30DP-E3/45 FEP30DP-E3/45 FEP30DP-E3/45 FEP30DP-E3/45 32547500 65K2501 60AC3654 70217353
Product Name Diode Arrays 15A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - FEP30DP-E3/45 Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Ultrafast Rectifier Common Cathode 30A To247Ad; Repetitive Peak Reverse Voltage Vishay Rectifier, Dual, 30A, 200V, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay Rectifier, Ultrafast; Dual, 30 A (Max.)@ 100C IFAV@Tcase; 300A Ifrm; 200V VRSM
Arrangement Common Catode Common Catode Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Package TO-3; TO-3P-3, SC-65-3 Rail/Tube TO-3; TO-3P TO-247AD TO-3; TO-3P-3, SC-65-3 TO-3 TO-247
RoHS Compliant RoHS RoHS RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data