Vishay Precision Group Bridge Rectifiers - GSIB1560-E3/45 GSIB1560-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 1041931-GSIB1560-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1041931-GSIB1560-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GSIB1560-E3/45 - 1041931-GSIB1560-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GSIB1560-E3/45
1041931-GSIB1560-E3/45
Bridge Rectifiers - GSIB1560-E3/45 1041931-GSIB1560-E3/45
Manufacturer: Vishay Win Source Part Number: 1041931-GSIB1560-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 7.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1041931-GSIB1560-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 7.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GSIB-5S
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - GSIB1560-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GSIB1560-E3/45GI-ND
Bridge Rectifiers GSIB1560-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Buy Now Datasheet
3.5 A 600 V Diode and Rectifier - 299-GSIB1560-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5 A 600 V Diode and Rectifier
299-GSIB1560-E3/45
3.5 A 600 V Diode and Rectifier 299-GSIB1560-E3/45
DIODE 3.5 A, 600 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE GSIB-5S, 4 PIN, Bridge Rectifier Diode Product overview: GSIB1560-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB1560-E3/45 can be used for catalog matching and distributor lookup.

DIODE 3.5 A, 600 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE GSIB-5S, 4 PIN, Bridge Rectifier Diode Product overview: GSIB1560-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB1560-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 39141599 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
39141599
Bridge Rectifier 39141599
BRIDGE RECTIFIER, 15A, 600V; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:950MV; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, 15A, 600V; NO. OF PHASES:SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:950MV; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GSIB1560-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GSIB1560-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB1560-E3/45
BRIDGE RECT 1P 600V 3.5A GSIB-5S

BRIDGE RECT 1P 600V 3.5A GSIB-5S

Supplier's Site
GSIB-5S Bridge Rectifiers ROHS - 17930-GSIB1560-E3/45 - Utmel Electronic Limited
Hong Kong, China
GSIB-5S Bridge Rectifiers ROHS
17930-GSIB1560-E3/45
GSIB-5S Bridge Rectifiers ROHS 17930-GSIB1560-E3/45
GSIB-5S Bridge Rectifiers ROHS

GSIB-5S Bridge Rectifiers ROHS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GSIB1560-E3/45
Bridge Rectifiers GSIB1560-E3/45
Bridge Rectifiers 15 Amp 600 Volt

Bridge Rectifiers 15 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number 1041931-GSIB1560-E3/45 GSIB1560-E3/45GI-ND 299-GSIB1560-E3/45 39141599 GSIB1560-E3/45 17930-GSIB1560-E3/45 GSIB1560-E3/45
Product Name Bridge Rectifiers - GSIB1560-E3/45 Bridge Rectifiers 3.5 A 600 V Diode and Rectifier Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB-5S Bridge Rectifiers ROHS Bridge Rectifiers
Diode Type Single Phase
VF 0.9500 volts 0.9500 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data