DIODES Incorporated Bridge Rectifiers KBJ604G

Description
Bridge Rectifier Single Phase Standard 400V Through Hole KBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole KBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBJ604GDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBJ604GDI-ND
Bridge Rectifiers KBJ604GDI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBJ

Bridge Rectifier Single Phase Standard 400V Through Hole KBJ

Buy Now Datasheet
400V 6A Diode and Rectifier - 299-KBJ604G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 6A Diode and Rectifier
299-KBJ604G
400V 6A Diode and Rectifier 299-KBJ604G
BRIDGE RECT 1PHASE 400V 6A KBJ Product overview: KBJ604G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBJ604G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 400V 6A KBJ Product overview: KBJ604G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBJ604G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBJ604G
Bridge Rectifiers KBJ604G
Bridge Rectifiers 6.0A 400V

Bridge Rectifiers 6.0A 400V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBJ604G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBJ604G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBJ604G
BRIDGE RECT 1PHASE 400V 6A KBJ

BRIDGE RECT 1PHASE 400V 6A KBJ

Supplier's Site
Bridge Rectifier - 99926523 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
99926523
Bridge Rectifier 99926523
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number KBJ604GDI-ND 299-KBJ604G KBJ604G KBJ604G 99926523
Product Name Bridge Rectifiers 400V 6A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBJ Tube KBJ
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data