onsemi GBPC3510W Bridge Rectifier
onsemi GBPC3510W Bridge Rectifier
onsemi GBPC3510W Bridge Rectifier
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135074-GBPC3510W
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Family Name: GBPC3510
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Alternative Parts (Cross-Reference): MP3510W; BR3510W; GBPC3510W B0; FB3510L-B500/440-35L
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Communications & Networking, Industrial
Bridge Rectifiers 35A Bridge Rectifier Product overview: GBPC3510W from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3510W can be used for catalog matching and distributor lookup.
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV, THOUGH HOLE; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:THROUGH HOLE; FORWARD VOLTAGE VF MAX:1.1V; PRODUCT RANGE:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1P 1KV 35A GBPC-W
Bridge Rectifiers 35A Bridge Rectifier
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1844752 | 1844752P | GBPC3510WFS-ND | 135074-GBPC3510W | 299-GBPC3510W | 49266109 | GBPC3510W | GBPC3510W |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - GBPC3510W | 35A Diode and Rectifier | Bridge Rectifier | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||||
| Package | Gbpc-w | GBPC | 4-Square, GBPC-W | Bulk | GBPC-W | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |