onsemi Diodes, Rectifiers - Single - MBRA340T3G MBRA340T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022407-MBRA340T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -55°C to 150°C Family Name: MBRA340 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B340A-F; B340LA-13; B350A-F; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022407-MBRA340T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -55°C to 150°C Family Name: MBRA340 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B340A-F; B340LA-13; B350A-F; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRA340T3G - 022407-MBRA340T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRA340T3G
022407-MBRA340T3G
Diodes, Rectifiers - Single - MBRA340T3G 022407-MBRA340T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022407-MBRA340T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -55°C to 150°C Family Name: MBRA340 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B340A-F; B340LA-13; B350A-F; Introduction Date: July 02, 2004 ECCN: EAR99 Country of Origin: Malaysia, Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 022407-MBRA340T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Family Name: MBRA340
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B340A-F; B340LA-13; B350A-F;
Introduction Date: July 02, 2004
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics, Automotive

Buy Now Datasheet
Schottky SMD 3A 40V Diode and Rectifier - 280-MBRA340T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 3A 40V Diode and Rectifier
280-MBRA340T3G
Schottky SMD 3A 40V Diode and Rectifier 280-MBRA340T3G
3A 40V Schottky Rectifier, SMA, Surface Mount Product overview: MBRA340T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA340T3G can be used for catalog matching and distributor lookup.

3A 40V Schottky Rectifier, SMA, Surface Mount Product overview: MBRA340T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRA340T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6880502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880502
Schottky Diodes & Rectifiers 6880502
Diode Schottky 40V 3A SMA

Diode Schottky 40V 3A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 6880502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880502P
Schottky Diodes & Rectifiers 6880502P
Diode Schottky 40V 3A SMA

Diode Schottky 40V 3A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1220095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1220095
Schottky Diodes & Rectifiers 1220095
Diode Schottky 40V 3A SMA

Diode Schottky 40V 3A SMA

Supplier's Site
Single Diodes - MBRA340T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA340T3GOSCT-ND
Single Diodes MBRA340T3GOSCT-ND
Diode Schottky 40V 3A Surface Mount SMA

Diode Schottky 40V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA340T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA340T3GOSDKR-ND
Single Diodes MBRA340T3GOSDKR-ND
Diode Schottky 40V 3A Surface Mount SMA

Diode Schottky 40V 3A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MBRA340T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRA340T3GOSTR-ND
Single Diodes MBRA340T3GOSTR-ND
Diode Schottky 40V 3A Surface Mount SMA

Diode Schottky 40V 3A Surface Mount SMA

Buy Now Datasheet
Bridge Rectifier - 18732203 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18732203
Bridge Rectifier 18732203
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, SMA, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, SMA, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - MBRA340T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRA340T3G
Single Diodes MBRA340T3G
DIODE SCHOTTKY 40V 3A SMA

DIODE SCHOTTKY 40V 3A SMA

Supplier's Site Datasheet
DIODE, SCHOTTKY 40V 3A SMA - 70100193 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SCHOTTKY 40V 3A SMA
70100193
DIODE, SCHOTTKY 40V 3A SMA 70100193
DIODE, SCHOTTKY 40V 3A SMA

DIODE, SCHOTTKY 40V 3A SMA

Supplier's Site
Schottky Rectifier, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Onsemi - 45J0774 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Onsemi
45J0774
Schottky Rectifier, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Onsemi 45J0774
SCHOTTKY RECTIFIER, 3A, 40V, SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:100A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 40V, SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRA340T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRA340T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRA340T3G
DIODE SCHOTTKY 40V 3A SMA

DIODE SCHOTTKY 40V 3A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 022407-MBRA340T3G 280-MBRA340T3G 6880502 6880502P MBRA340T3GOSCT-ND 18732203 MBRA340T3G 70100193 45J0774 MBRA340T3G
Product Name Diodes, Rectifiers - Single - MBRA340T3G Schottky SMD 3A 40V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Bridge Rectifier Single Diodes DIODE, SCHOTTKY 40V 3A SMA Schottky Rectifier, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SMA; SMA Tape and Reel Do-214ac (sma) DO-214AC SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA) SMA
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET050303 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
High-voltage switching diode - BAS20-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers