Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 262985-FCH20A15
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
DIODE ARR SCHOTT 150V TO220 FM Product overview: FCH20A15 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FCH20A15 can be used for catalog matching and distributor lookup.
Diode Schottky 150V 20A Through Hole TO-220 Full-Mold
DIODE ARR SCHOTT 150V TO220 FM
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 262985-FCH20A15 | 286-FCH20A15 | 478-FCH20A15-ND | FCH20A15 | 136274788 |
| Product Name | Diodes, Rectifiers - Single - FCH20A15 | 150V TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Package | Tube | TO-220; TO-220-3 Full Pack | TO-220 |