onsemi Single Diodes MR854

Description
Diode Standard 400V 3A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 400V 3A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MR854OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MR854OS-ND
Single Diodes MR854OS-ND
Diode Standard 400V 3A Through Hole Axial

Diode Standard 400V 3A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1379232-MR854 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1379232-MR854
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1379232-MR854
Win Source Part Number: 1379232-MR854 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Bulk Product Status: Obsolete Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: Axial Base Product Number: MR85 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -65°C ~ 125°C

Win Source Part Number: 1379232-MR854
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: Axial
Base Product Number: MR85
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 125°C

Buy Now Datasheet
Bridge Rectifier - 73846877 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
73846877
Bridge Rectifier 73846877
DISCONTINUED BY MANUFACTURER, RECTIFIER, THROUGH-HOLE MOUNTING, 400V REVERSE VOLTAGE, 3A FORWARD CURRENT, 1.25V FORWARD CURRENT, 100A MAX SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER, THROUGH-HOLE MOUNTING, 400V REVERSE VOLTAGE, 3A FORWARD CURRENT, 1.25V FORWARD CURRENT, 100A MAX SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MR854 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MR854
Discrete Semiconductor Products - Diodes - Rectifiers MR854
DIODE GEN PURP 400V 3A AXIAL

DIODE GEN PURP 400V 3A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number MR854OS-ND 1379232-MR854 73846877 MR854
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
VF 1.25 volts 1.25 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
Rectifier Diode - HR3SM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details