onsemi Diodes, Rectifiers - Arrays - MBRB2060CTG MBRB2060CTG

Description
Schottky Barrier Rectifier, 60 V, 20 A
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 60 V, 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBRB2060CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 60 V, 20 A

Schottky Barrier Rectifier, 60 V, 20 A

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRB2060CTG - 1072570-MBRB2060CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB2060CTG
1072570-MBRB2060CTG
Diodes, Rectifiers - Arrays - MBRB2060CTG 1072570-MBRB2060CTG
Manufacturer: ON Semiconductor Win Source Part Number: 1072570-MBRB2060CTG Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 950mV @ 20A Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1072570-MBRB2060CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 20A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schottky 60 V 20 A Diode and Rectifier
286-MBRB2060CTG
Schottky 60 V 20 A Diode and Rectifier 286-MBRB2060CTG
Schottky Barrier Rectifier, 60 V, 20 A, D2PAK 2 LEAD, 50-TUBE Product overview: MBRB2060CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2060CTG can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 60 V, 20 A, D2PAK 2 LEAD, 50-TUBE Product overview: MBRB2060CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB2060CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRB2060CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRB2060CTGOS-ND
Diode Arrays MBRB2060CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB2060CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRB2060CTG
Diode Arrays MBRB2060CTG
DIODE ARRAY SCHOTTKY 60V D2PAK

DIODE ARRAY SCHOTTKY 60V D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB2060CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB2060CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBRB2060CTG
DIODE ARR SCHOTT 60V 10A D2PAK

DIODE ARR SCHOTT 60V 10A D2PAK

Supplier's Site
Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi - 26K3674 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi
26K3674
Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi 26K3674
SCHOTTKY RECTIFIER, COMMON CATHODE, 20A, D2PAK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:950mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 20A, D2PAK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:950mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB2060CTG
Schottky Diodes & Rectifiers MBRB2060CTG
Schottky Diodes & Rectifiers 20A 60V

Schottky Diodes & Rectifiers 20A 60V

Buy Now Datasheet
Bridge Rectifier - 18717425 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18717425
Bridge Rectifier 18717425
DISCONTINUED BY MANUFACTURER, DIODE ARRAY, 1 PAIR COMMON CATHODE, SCHOTTKY, 60V, 10 AMP, SMD, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIODE ARRAY, 1 PAIR COMMON CATHODE, SCHOTTKY, 60V, 10 AMP, SMD, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number MBRB2060CTG 1072570-MBRB2060CTG 286-MBRB2060CTG MBRB2060CTGOS-ND MBRB2060CTG MBRB2060CTG 26K3674 MBRB2060CTG 18717425
Product Name Diodes, Rectifiers - Arrays - MBRB2060CTG Schottky 60 V 20 A Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Common Cathode, 20A, D2Pak; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers Bridge Rectifier
Package D2PAK; D2PAK 2 LEAD D2PAK; D2PAK-3 Rail/Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK D2PAK; TO-263 (D2PAK) D2PAK; D2PAK
Life Cycle Stage Obsolete Active Removed
RoHS Compliant RoHS RoHS RoHS
Diode Type Schottky; Schottky Schottky
VF 0.9500 volts 0.9500 volts 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data