Rectron Semiconductor Inc. Bridge Rectifiers - RS2006M RS2006M

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 835792-RS2006M Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 835792-RS2006M Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RS2006M - 835792-RS2006M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RS2006M
835792-RS2006M
Bridge Rectifiers - RS2006M 835792-RS2006M
Manufacturer: RectrON Semiconductor Win Source Part Number: 835792-RS2006M Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 835792-RS2006M
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
800V 20A Diode and Rectifier - 299-RS2006M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 20A Diode and Rectifier
299-RS2006M
800V 20A Diode and Rectifier 299-RS2006M
Diode Rectifier Bridge Single 800V 20A 4-Pin RS-20M Product overview: RS2006M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2006M can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 20A 4-Pin RS-20M Product overview: RS2006M from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS2006M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - RS2006M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RS2006M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RS2006M
BRIDGE RECT GLASS 800V 20A RS20M

BRIDGE RECT GLASS 800V 20A RS20M

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
RS2006M
Bridge Rectifiers RS2006M
Bridge Rectifiers 20A 800V

Bridge Rectifiers 20A 800V

Buy Now Datasheet
Bridge Rectifier - 212894601 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
212894601
Bridge Rectifier 212894601
BRIDGE RECTIFIERS, THROUGH HOLE, SINGLE PHASE BRIDGE, 800V, 20A, LENGTH: 30.3 MM, WIDTH: 4.8 MM, HEIGHT: 20.3 MM. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIERS, THROUGH HOLE, SINGLE PHASE BRIDGE, 800V, 20A, LENGTH: 30.3 MM, WIDTH: 4.8 MM, HEIGHT: 20.3 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 835792-RS2006M 299-RS2006M RS2006M RS2006M 212894601
Product Name Bridge Rectifiers - RS2006M 800V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifier
Package Tube RS-20M
Unlock Full Specs
to access all available technical data