Schottky Barrier Rectifier, 10 A, 60 V
10A 60V Schottky Rectifier, TO-220-2 Product overview: MBR1060G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 60V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 60V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1060G can be used for catalog matching and distributor lookup.
Diode Schottky 60V 10A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 022376-MBR1060G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
DIODE SCHOTTKY 60V 10A TO220-2
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 60V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single
DIODE, SCHOTTKY, 10A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 10A 60V
DIODE SCHOTTKY 60V 10A TO220-2
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBR1060G | 280-MBR1060G | MBR1060GOS-ND | 5452844 | 022376-MBR1060G | 70099820 | MBR1060G | 18699834 | 98H0600 | 38K4497 | MBR1060G | MBR1060G |
| Product Name | Schottky 10A 60V TO-220 Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MBR1060G | REC T0220 10A 60V SHTKY | Single Diodes | Bridge Rectifier | Schottky Rectifier, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Diode, Schottky, 10A, 60V; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AC 2 LEAD | Rail/Tube | TO-220; To-220ac | TO-220; TO-220-2 | TO-220 | TO-220; TO-220-2 | TO-220AC | TO-220AC | TO-220-2 | TO-220 | ||
| Life Cycle Stage | Active | Active | Active | |||||||||
| RoHS Compliant | RoHS | RoHS | ||||||||||
| IO | 10 amps | |||||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to ? C (-85 to ? F) |