Manufacturer: ON Semiconductor
Win Source Part Number: 1192750-KBU8G
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: KBU8G
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 8A
Current - Reverse Leakage at Vr: 10μA at 400V
Bridge Rectifier Single Phase Standard 400V Through Hole KBU
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 400V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1192750-KBU8G | KBU8GFS-ND | 16131356 |
| Product Name | Bridge Rectifiers - KBU8G | Bridge Rectifiers | Bridge Rectifier |
| Diode Type | Single Phase | ||
| VF | 1 volts | ||
| IR | 0.0100 mA |