onsemi 25A Diode and Rectifier GBPC2506

Description
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2506 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2506 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2506 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2506 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25A Diode and Rectifier - 299-GBPC2506 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A Diode and Rectifier
299-GBPC2506
25A Diode and Rectifier 299-GBPC2506
Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2506 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2506 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 25A Bridge Rectifier Product overview: GBPC2506 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2506 can be used for catalog matching and distributor lookup.

Supplier's Site
 - GBPC2506 - Rochester Electronics
Newburyport, MA, United States
25 A Bridge Rectifer

25 A Bridge Rectifer

Supplier's Site Datasheet
Bridge Rectifiers - GBPC2506-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC2506-ND
Bridge Rectifiers GBPC2506-ND
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC

Buy Now Datasheet
Bridge Rectifiers - 8031904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8031904P
Bridge Rectifiers 8031904P
Rectifier, Fairchild, GBPC2506

Rectifier, Fairchild, GBPC2506

Supplier's Site
Bridge Rectifiers - 8031904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8031904
Bridge Rectifiers 8031904
Rectifier, Fairchild, GBPC2506

Rectifier, Fairchild, GBPC2506

Supplier's Site
Bridge Rectifiers - 1455573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1455573
Bridge Rectifiers 1455573
Rectifier, Fairchild, GBPC2506

Rectifier, Fairchild, GBPC2506

Supplier's Site
Bridge Rectifier - 16120576 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16120576
Bridge Rectifier 16120576
BRIDGE RECTIFIER, SINGLE PHASE, 25 AMP, 600V QC, SINGLE PHASE, 4-PINS. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 25 AMP, 600V QC, SINGLE PHASE, 4-PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC2506
Bridge Rectifiers GBPC2506
Bridge Rectifiers 25A Bridge Rectifier

Bridge Rectifiers 25A Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 299-GBPC2506 GBPC2506 GBPC2506-ND 8031904P 8031904 16120576 GBPC2506
Product Name 25A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifier Bridge Rectifiers
Package Bulk 4-Square, GBPC GBPC Gbpc GBPC
Unlock Full Specs
to access all available technical data