Rectifier, Fairchild, GBPC3504
Rectifier, Fairchild, GBPC3504
Rectifier, Fairchild, GBPC3504
Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067637-GBPC3504
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace
Quantity per package: 50
35 A Bridge Rectifer
35 A Bridge Rectifer
35A 400V Bridge Rectifier Module, Screw Mount, 2.5kV Isolation Product overview: GBPC3504 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V, 2.5kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, 2.5kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC3504 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 400V 35A GBPC
Bridge Rectifiers 35A Bridge Rectifier
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 400V QC, NO. OF PHASES SINGLE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX 400V, FORWARD CURRENT IF(AV) 35A, BRIDGE RECTIFIER CASE STYLE MODULE, FORWARD VOLTAGE VF MAX 1.1V, NO. OF PINS 4PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 8031926 | 8031926P | GBPC3504-ND | 067637-GBPC3504 | GBPC3504 | 299-GBPC3504 | GBPC3504 | GBPC3504 | 16115266 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - GBPC3504 | 35A 400V 2.5kV Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||||
| Package | Gbpc | GBPC | 4-Square, GBPC | Bulk | GBPC | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Single Phase |