BRIDGE RECT 1P 400V 3.8A KBPC6
BRIDGE RECTIFIER DIODE, 1 PHASE, 3.8A, 400V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE 1-PH KBPC6 400V 6A 150C
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 4878-KBPC604-ND | 155825141 | KBPC604 |
| Product Name | Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |