onsemi Bridge Rectifiers KBU8J

Description
Bridge Rectifier Single Phase Standard 600V Through Hole KBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole KBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU8JFS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBU8JFS-ND
Bridge Rectifiers KBU8JFS-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBU

Bridge Rectifier Single Phase Standard 600V Through Hole KBU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1324046-KBU8J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1324046-KBU8J
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1324046-KBU8J
Manufacturer: onsemi Win Source Part Number: 1324046-KBU8J Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 200 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 8 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Supplier Device Package: KBU Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-SIP, KBU ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: KBU8JFS Base Product Number: KBU8 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1324046-KBU8J
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 200
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 8 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Supplier Device Package: KBU
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SIP, KBU
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: KBU8JFS
Base Product Number: KBU8
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Bridge Rectifier - 16131360 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16131360
Bridge Rectifier 16131360
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 8A, 600V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Rectifiers Diodes Rectifiers
Product Number KBU8JFS-ND 1324046-KBU8J 16131360
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
RF Pin Diode, Antenna Switch - BAR50-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
2 suppliers