Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040877-GBU4K
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Audio
Quantity per package: 800
4 A Bridge Rectifier
Bridge Rectifiers 4A Bridge Rectifier Product overview: GBU4K from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU4K can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Bridge Rectifiers 4A Bridge Rectifier
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 800V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1040877-GBU4K | GBU4K | 299-GBU4K | GBU4KFS-ND | GBU4K | 16115314 |
| Product Name | Bridge Rectifiers - GBU4K | 4A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | |
| Diode Type | Single Phase | |||||
| VF | 1 volts | |||||
| IR | 0.0050 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |