onsemi Schottky Diodes & Rectifiers MBR1645G

Description
Schottky barrier diode,MBR1645 16A 45V
Request a Quote Datasheet
Description
Schottky barrier diode,MBR1645 16A 45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5452850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452850
Schottky Diodes & Rectifiers 5452850
Schottky barrier diode,MBR1645 16A 45V

Schottky barrier diode,MBR1645 16A 45V

Supplier's Site
 - MBR1645G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 16 A, 45 V

Schottky Barrier Rectifier, 16 A, 45 V

Supplier's Site Datasheet
Single Diodes - MBR1645GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR1645GOS-ND
Single Diodes MBR1645GOS-ND
Diode Schottky 45V 16A Through Hole TO-220-2

Diode Schottky 45V 16A Through Hole TO-220-2

Buy Now Datasheet
Schottky 16A 45V TO-220 Diode and Rectifier - 280-MBR1645G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 16A 45V TO-220 Diode and Rectifier
280-MBR1645G
Schottky 16A 45V TO-220 Diode and Rectifier 280-MBR1645G
16A 45V Schottky Rectifier, TO-220-2 Product overview: MBR1645G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1645G can be used for catalog matching and distributor lookup.

16A 45V Schottky Rectifier, TO-220-2 Product overview: MBR1645G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1645G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR1645G - 022384-MBR1645G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1645G
022384-MBR1645G
Diodes, Rectifiers - Single - MBR1645G 022384-MBR1645G
Manufacturer: ON Semiconductor Win Source Part Number: 022384-MBR1645G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 022384-MBR1645G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Single Diodes - MBR1645G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR1645G
Single Diodes MBR1645G
DIODE SCHOTTKY 45V 16A TO220-2

DIODE SCHOTTKY 45V 16A TO220-2

Supplier's Site Datasheet
Bridge Rectifier - 18726679 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18726679
Bridge Rectifier 18726679
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 16A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 16A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1645G
Schottky Diodes & Rectifiers MBR1645G
Schottky Diodes & Rectifiers 16A 45V

Schottky Diodes & Rectifiers 16A 45V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1645G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1645G
Discrete Semiconductor Products - Diodes - Rectifiers MBR1645G
DIODE SCHOTTKY 45V 16A TO220-2

DIODE SCHOTTKY 45V 16A TO220-2

Supplier's Site
REC T0220 16A 45V SHTKY - 70099823 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC T0220 16A 45V SHTKY
70099823
REC T0220 16A 45V SHTKY 70099823
REC T0220 16A 45V SHTKY

REC T0220 16A 45V SHTKY

Supplier's Site
Schottky Rectifier, 16A, 45V To-220; Repetitive Peak Reverse Voltage Onsemi - 45J0800 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 16A, 45V To-220; Repetitive Peak Reverse Voltage Onsemi
45J0800
Schottky Rectifier, 16A, 45V To-220; Repetitive Peak Reverse Voltage Onsemi 45J0800
SCHOTTKY RECTIFIER, 16A, 45V TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:630mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 16A, 45V TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:630mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 5452850 MBR1645G MBR1645GOS-ND 280-MBR1645G 022384-MBR1645G MBR1645G 18726679 MBR1645G MBR1645G 70099823 45J0800
Product Name Schottky Diodes & Rectifiers Single Diodes Schottky 16A 45V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - MBR1645G Single Diodes Bridge Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers REC T0220 16A 45V SHTKY Schottky Rectifier, 16A, 45V To-220; Repetitive Peak Reverse Voltage Onsemi
Rectifier Configuration / Technology Schottky Schottky
Package TO-220; To-220ac TO-220; TO-220AC 2 LEAD Rail/Tube TO-220; TO-220-2 TO-220; TO-220-2 TO-220-2 TO-220 TO-220AC
Life Cycle Stage Active Active Active
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data