16A 200V Ultra-Fast Recovery Rectifier D2PAK Product overview: MURB1620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1620CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: ON Semiconductor
Win Source Part Number: 124029-MURB1620CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 200V 8A D2PAK
ULTRAFAST RECTIFIER, COMMON CATHODE 16A, D2PAK; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:975MV; REVERSE RECOVERY TIME TRR MAX:35NS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Rectifiers 200V 16A Ultrafast Common Cathode
DIODE ARRAY GP 200V 8A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 286-MURB1620CTG | MURB1620CTGOS-ND | 124029-MURB1620CTG | MURB1620CTG | 18700870 | MURB1620CTG | MURB1620CTG |
| Product Name | 16A 200V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MURB1620CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Rectifiers | Diode Arrays |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | D2PAK | TO-263-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | ||||||
| IO | 8 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Arrangement | Common Catode | Common Catode |